IDEC Corporation E-Stop Pb Sw, Dpst-Nc, 10A, 110V, Screw; Contact Configuration Idec AYD302NUR

Description
E-STOP PB SW, DPST-NC, 10A, 110V, SCREW; Contact Configuration:DPST-N C; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:110V; Contact Voltage DC Nom:24V; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
E-STOP PB SW, DPST-NC, 10A, 110V, SCREW; Contact Configuration:DPST-N C; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:110V; Contact Voltage DC Nom:24V; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Stop Pb Sw, Dpst-Nc, 10A, 110V, Screw; Contact Configuration Idec - 60AC2623 - Newark, An Avnet Company
Chicago, IL, United States
E-Stop Pb Sw, Dpst-Nc, 10A, 110V, Screw; Contact Configuration Idec
60AC2623
E-Stop Pb Sw, Dpst-Nc, 10A, 110V, Screw; Contact Configuration Idec 60AC2623
E-STOP PB SW, DPST-NC, 10A, 110V, SCREW; Contact Configuration:DPST-N C; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:110V; Contact Voltage DC Nom:24V; IP Rating:IP65 RoHS Compliant: Yes

E-STOP PB SW, DPST-NC, 10A, 110V, SCREW; Contact Configuration:DPST-NC; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:110V; Contact Voltage DC Nom:24V; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 60AC2623
Product Name E-Stop Pb Sw, Dpst-Nc, 10A, 110V, Screw; Contact Configuration Idec
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Stop Push Button Heads - 7420751 - RS Components, Ltd.
Specs
Actuation Type Pushbutton
View Details
Type 7&9 Selector Switch 800H PB - 800H-JP11KB7AXXX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuation Type Pushbutton
View Details
Cable Pull Switches - UNKNOWN - DigiKey
Specs
Operating Temperature -22 to 176 F (-30 to 80 C)
Maximum Current Rating 16 amps
Maximum AC Voltage Rating 240 volts
View Details