IDEC Corporation Switch, Emergency Stop, 1No/1Nc, 600Vac; Contact Configuration Idec AVW411-R

Description
SWITCH, EMERGENCY STOP, 1NO/1NC, 600VAC; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Pushlock Turn Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V RoHS Compliant: Yes
Datasheet
Description
SWITCH, EMERGENCY STOP, 1NO/1NC, 600VAC; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Pushlock Turn Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Emergency Stop, 1No/1Nc, 600Vac; Contact Configuration Idec - 74K3693 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, 1No/1Nc, 600Vac; Contact Configuration Idec
74K3693
Switch, Emergency Stop, 1No/1Nc, 600Vac; Contact Configuration Idec 74K3693
SWITCH, EMERGENCY STOP, 1NO/1NC, 600VAC; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Pushlock Turn Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V RoHS Compliant: Yes

SWITCH, EMERGENCY STOP, 1NO/1NC, 600VAC; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Pushlock Turn Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V RoHS Compliant: Yes

Supplier's Site Datasheet
Switch,Pushbutton,E-Stop,40mm,Pushlock Turn Reset,Non-illuminated,1NO-1NC - 70172556 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,Pushbutton,E-Stop,40mm,Pushlock Turn Reset,Non-illuminated,1NO-1NC
70172556
Switch,Pushbutton,E-Stop,40mm,Pushlock Turn Reset,Non-illuminated,1NO-1NC 70172556
Switch,Pushbutton,E- Stop,40mm,Pushlock Turn Reset,Non-illuminate d,1NO-1NC

Switch,Pushbutton,E-Stop,40mm,Pushlock Turn Reset,Non-illuminated,1NO-1NC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Emergency Stop Switches Emergency Stop Switches
Product Number 74K3693 70172556
Product Name Switch, Emergency Stop, 1No/1Nc, 600Vac; Contact Configuration Idec Switch,Pushbutton,E-Stop,40mm,Pushlock Turn Reset,Non-illuminated,1NO-1NC
Actuation Type Pushbutton Pushbutton
Maximum Current Rating 10 amps 1.25 amps
Maximum AC Voltage Rating 600 volts 440 volts
Maximum DC Voltage Rating 220 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7_9 Pilot Light 800HL PB - 800HL-PP26M - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuation Type Pushbutton
Maximum AC Voltage Rating 240 volts
Maximum DC Voltage Rating 240 volts
View Details
Low Profile Emergency Stop Switch - FF0116BBCAEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers