Switch,Pushlock Turn Reset Red
PLTR Pushbutton, Red, 40mm Mush, 1NC
Switch,Pushlock Turn Reset,1NC,Pushbutton
| RS Components, Ltd. | Galco Industrial Electronics | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 8317889 | AVW401-R | 70172555 |
| Product Name | Emergency Stop Push Buttons | IDEC Pushbutton Non-Illuminated | Switch,Pushlock Turn Reset,1NC,Pushbutton,Red |
| Configuration | Normally Closed (NC) | Normally Closed (NC) | |
| Switching Mechanism | 1 NC | ||
| Features | DustProof; RoHS; Weather resistant or waterproof | ||
| Pushbutton Material | Thermoplastic / Plastic | ||
| Switch Function | Push-Lock Turn-Reset |