IDEC Corporation E-Stop Pb Sw, Spst-No, 10A, 110V, Screw; Contact Configuration Idec AVD310NUR

Description
E-STOP PB SW, SPST-NO, 10A, 110V, SCREW; Contact Configuration:SPST-N O; Switch Operation:Pushlock Turn Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:110V; Contact Voltage DC Nom:24V; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
E-STOP PB SW, SPST-NO, 10A, 110V, SCREW; Contact Configuration:SPST-N O; Switch Operation:Pushlock Turn Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:110V; Contact Voltage DC Nom:24V; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Stop Pb Sw, Spst-No, 10A, 110V, Screw; Contact Configuration Idec - 60AC2589 - Newark, An Avnet Company
Chicago, IL, United States
E-Stop Pb Sw, Spst-No, 10A, 110V, Screw; Contact Configuration Idec
60AC2589
E-Stop Pb Sw, Spst-No, 10A, 110V, Screw; Contact Configuration Idec 60AC2589
E-STOP PB SW, SPST-NO, 10A, 110V, SCREW; Contact Configuration:SPST-N O; Switch Operation:Pushlock Turn Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:110V; Contact Voltage DC Nom:24V; IP Rating:IP65 RoHS Compliant: Yes

E-STOP PB SW, SPST-NO, 10A, 110V, SCREW; Contact Configuration:SPST-NO; Switch Operation:Pushlock Turn Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:110V; Contact Voltage DC Nom:24V; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 60AC2589
Product Name E-Stop Pb Sw, Spst-No, 10A, 110V, Screw; Contact Configuration Idec
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Stop Push Button Heads - 2719131 - RS Components, Ltd.
Specs
Actuation Type Pushbutton
View Details
Guardmaster safety product, SS Lifeline - 440E-L22BNSR - Allen-Bradley / Rockwell Automation
Specs
Actuation Type Trip Wire (Rope Pull)
View Details
Low Profile Emergency Stop Switch - FF0126BACEEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers