IDEC Corporation Pushbutton Switch; Contact Configuration Idec ASW3K20

Description
PUSHBUTTON SWITCH; Contact Configuration:DPST-N O; Switch Operation:Push-Pull; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Current Max:-; Switch Terminals:Screw; Illumination:Illumin ated; No. of Switch Positions:3 RoHS Compliant: Yes
Description
PUSHBUTTON SWITCH; Contact Configuration:DPST-N O; Switch Operation:Push-Pull; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Current Max:-; Switch Terminals:Screw; Illumination:Illumin ated; No. of Switch Positions:3 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch; Contact Configuration Idec - 96F3753 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch; Contact Configuration Idec
96F3753
Pushbutton Switch; Contact Configuration Idec 96F3753
PUSHBUTTON SWITCH; Contact Configuration:DPST-N O; Switch Operation:Push-Pull; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Current Max:-; Switch Terminals:Screw; Illumination:Illumin ated; No. of Switch Positions:3 RoHS Compliant: Yes

PUSHBUTTON SWITCH; Contact Configuration:DPST-NO; Switch Operation:Push-Pull; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Current Max:-; Switch Terminals:Screw; Illumination:Illuminated; No. of Switch Positions:3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 96F3753
Product Name Pushbutton Switch; Contact Configuration Idec
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Relays - 1-1414312-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
DC Coil Voltage 12 volts
Resistance 91 ohms
View Details
Basic relay - 788-178 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
17-20A Miniature Power Relay - CHW-H Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details