IDEC Corporation Key Selector Sw, Spst, 2Pos, 10A, 110Vac; Switch Operation Idec ASW2K11

Description
KEY SELECTOR SW, SPST, 2POS, 10A, 110VAC; Switch Operation:Maintained ; Contact Configuration:SPST-N O, SPST-NC; Product Range:TW Series; No. of Switch Positions:2 Position; Switch Terminals:Screw; Contact Current Max:10A RoHS Compliant: Yes
Description
KEY SELECTOR SW, SPST, 2POS, 10A, 110VAC; Switch Operation:Maintained ; Contact Configuration:SPST-N O, SPST-NC; Product Range:TW Series; No. of Switch Positions:2 Position; Switch Terminals:Screw; Contact Current Max:10A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Key Selector Sw, Spst, 2Pos, 10A, 110Vac; Switch Operation Idec - 95B0154 - Newark, An Avnet Company
Chicago, IL, United States
Key Selector Sw, Spst, 2Pos, 10A, 110Vac; Switch Operation Idec
95B0154
Key Selector Sw, Spst, 2Pos, 10A, 110Vac; Switch Operation Idec 95B0154
KEY SELECTOR SW, SPST, 2POS, 10A, 110VAC; Switch Operation:Maintained ; Contact Configuration:SPST-N O, SPST-NC; Product Range:TW Series; No. of Switch Positions:2 Position; Switch Terminals:Screw; Contact Current Max:10A RoHS Compliant: Yes

KEY SELECTOR SW, SPST, 2POS, 10A, 110VAC; Switch Operation:Maintained; Contact Configuration:SPST-NO, SPST-NC; Product Range:TW Series; No. of Switch Positions:2 Position; Switch Terminals:Screw; Contact Current Max:10A RoHS Compliant: Yes

Supplier's Site
IDEC Selector Switches Non-Illuminated - ASW2K11 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Non-Illuminated
ASW2K11
IDEC Selector Switches Non-Illuminated ASW2K11
Selector Switch, 2-Pos Maint, 1&1,

Selector Switch, 2-Pos Maint, 1&1,

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Rotary Switches Rotary Switches
Product Number 95B0154 ASW2K11
Product Name Key Selector Sw, Spst, 2Pos, 10A, 110Vac; Switch Operation Idec IDEC Selector Switches Non-Illuminated
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Keylock Switches - 1-1437597-1 - TE Connectivity
Specs
Actuator Type Keylock
Current Rating 1.0 amps
Base Material Metallic
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
H program - HWS - HWT Selector switch - HWT21-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 2
View Details
22mm Extended Selector Switch Operators - 2AS2E-3 - Altech Corp.
Specs
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
View Details
3 suppliers