IDEC CORPORATION
ASLW29911D-W -- IDEC SELECTOR SWITCHES ILLUMINATED
IDEC Corporation
IDEC Selector Switches Illuminated
ASLW29911D-W
Description
w/oLamp SEL SW
-
Galco Industrial Electronics
Description
w/oLamp SEL SW
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
ASLW29911D-W |
|
Product Name
|
IDEC Selector Switches Illuminated |
Unlock Full Specs
to access all available technical data
Similar Products
Mechanical Life
300000 cycles
Operating Torque
566 In-oz (400 N-cm)
Text for Number of Positions per Pole
2
View Details
Angle of Throw
45 degrees
Number of Poles
1 poles
Positions per Pole
3
View Details
EBE Elektro-Bau-Elemente GmbH
Actuator Type
Flush Actuator
View Details