IDEC Corporation Rotary Switch, 2P, 2Pos, 10A, 110V; No. Of Switch Positions Idec ASLD22211DNUG

Description
ROTARY SWITCH, 2P, 2POS, 10A, 110V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:TWND Series; Illumination:Illumin ated RoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH, 2P, 2POS, 10A, 110V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:TWND Series; Illumination:Illumin ated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 2P, 2Pos, 10A, 110V; No. Of Switch Positions Idec - 60AC1009 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 2P, 2Pos, 10A, 110V; No. Of Switch Positions Idec
60AC1009
Rotary Switch, 2P, 2Pos, 10A, 110V; No. Of Switch Positions Idec 60AC1009
ROTARY SWITCH, 2P, 2POS, 10A, 110V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:TWND Series; Illumination:Illumin ated RoHS Compliant: Yes

ROTARY SWITCH, 2P, 2POS, 10A, 110V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:TWND Series; Illumination:Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 60AC1009
Product Name Rotary Switch, 2P, 2Pos, 10A, 110V; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Multi Key Isolator Trapped Key Interlock - 440T-MMRSE130W0W - Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
ComEx control switch 4-pole - comex-control-switch - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details