IDEC Corporation Rotary Switch, 2P, 2Pos, 10A, 110V; No. Of Switch Positions Idec ASLD212220DNUG

Description
ROTARY SWITCH, 2P, 2POS, 10A, 110V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:TWND Series; Illumination:Illumin ated RoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH, 2P, 2POS, 10A, 110V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:TWND Series; Illumination:Illumin ated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 2P, 2Pos, 10A, 110V; No. Of Switch Positions Idec - 60AC0747 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 2P, 2Pos, 10A, 110V; No. Of Switch Positions Idec
60AC0747
Rotary Switch, 2P, 2Pos, 10A, 110V; No. Of Switch Positions Idec 60AC0747
ROTARY SWITCH, 2P, 2POS, 10A, 110V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:TWND Series; Illumination:Illumin ated RoHS Compliant: Yes

ROTARY SWITCH, 2P, 2POS, 10A, 110V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:TWND Series; Illumination:Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 60AC0747
Product Name Rotary Switch, 2P, 2Pos, 10A, 110V; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switches - 2719139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 1
Features DustProof; Weather resistant or waterproof
View Details