16mm & 19mm High Security Keylocks
HIGH SECURITY KEYLOCK
Keylock Switch 2 Position SPDT 3A (AC) 250VAC DC Panel Mount
Keylock Switches 19MM ON-ON RMVE 1POS TUBE KEY#006 3A LUG
SWITCH, KEY OPERATED, SPDT, 3A, 250VAC; Product Range:-; Contact Configuration:SPDT; Switch Operation:On-None-On
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | CKL12BTW01-006 | 2300-CKL12BTW01-006 | 360-3736-ND | CKL12BTW01-006 | 11X2971 |
| Product Name | High Security Keylock | Keylock Switches | Keylock Switches | Keylock Switches | Switch, Key Operated, Spdt, 3A, 250Vac; Product Range Nkk Switches |
| Actuator Type | Keylock | Keylock | Keylock | Keylock | |
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps | ||
| AC Voltage Rating | 250 volts | 250 volts | |||
| Positions per Pole | SPDT |