TE Connectivity Keylock Switches 1-1437598-1

Description
Body Features Actuator Material : Brass Actuator Orientation : Top Actuator Profile : Recessed Actuator Travel : 80° Body Material : Zinc Alloy Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Positions : 2 Operating Function : On On Panel Cutout Size : 19.3 x 16.3 MM  [.75 x .64 INCH ] Contact Features Contact Finish : Silver Electrical Characteristics Contact Current Rating (AMP) : 3 Contact Resistance (MOHM) : 20 Dielectric Withstanding Voltage (Max) (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 28 Housing Features Cylinder Material : Zinc Alloy Remove Key : Position 1 or 2 Mechanical Attachment Product Mount Type : Panel Mount Other Soldering Type : Hand, DIP Product Type Features Actuator Style : Key Actuator Actuator Type : Keylock Frame Material : Brushed Chrome Switch Type : Key Lock Switch Usage Conditions Oil-Tight : No Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
Request a Quote
Description
Body Features Actuator Material : Brass Actuator Orientation : Top Actuator Profile : Recessed Actuator Travel : 80° Body Material : Zinc Alloy Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Positions : 2 Operating Function : On On Panel Cutout Size : 19.3 x 16.3 MM  [.75 x .64 INCH ] Contact Features Contact Finish : Silver Electrical Characteristics Contact Current Rating (AMP) : 3 Contact Resistance (MOHM) : 20 Dielectric Withstanding Voltage (Max) (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 28 Housing Features Cylinder Material : Zinc Alloy Remove Key : Position 1 or 2 Mechanical Attachment Product Mount Type : Panel Mount Other Soldering Type : Hand, DIP Product Type Features Actuator Style : Key Actuator Actuator Type : Keylock Frame Material : Brushed Chrome Switch Type : Key Lock Switch Usage Conditions Oil-Tight : No Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 1-1437598-1 - TE Connectivity
Berwyn, PA, United States
Keylock Switches
1-1437598-1
Keylock Switches 1-1437598-1
Body Features Actuator Material : Brass Actuator Orientation : Top Actuator Profile : Recessed Actuator Travel : 80° Body Material : Zinc Alloy Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Positions : 2 Operating Function : On On Panel Cutout Size : 19.3 x 16.3 MM  [.75 x .64 INCH ] Contact Features Contact Finish : Silver Electrical Characteristics Contact Current Rating (AMP) : 3 Contact Resistance (MOHM) : 20 Dielectric Withstanding Voltage (Max) (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 28 Housing Features Cylinder Material : Zinc Alloy Remove Key : Position 1 or 2 Mechanical Attachment Product Mount Type : Panel Mount Other Soldering Type : Hand, DIP Product Type Features Actuator Style : Key Actuator Actuator Type : Keylock Frame Material : Brushed Chrome Switch Type : Key Lock Switch Usage Conditions Oil-Tight : No Operating Temperature (Max) : 85 DEGC  [185 DEGF ]

Body Features


  • Actuator Material : Brass
  • Actuator Orientation : Top
  • Actuator Profile : Recessed
  • Actuator Travel : 80°
  • Body Material : Zinc Alloy

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Number of Positions : 2
  • Operating Function : On On
  • Panel Cutout Size : 19.3 x 16.3 MM  [.75 x .64 INCH ]

Contact Features


  • Contact Finish : Silver

Electrical Characteristics


  • Contact Current Rating (AMP) : 3
  • Contact Resistance (MOHM) : 20
  • Dielectric Withstanding Voltage (Max) (VAC) : 1000
  • Insulation Resistance (MEGO) : 1000
  • Operating Voltage (VAC) : 125
  • Operating Voltage (VDC) : 28

Housing Features


  • Cylinder Material : Zinc Alloy
  • Remove Key : Position 1 or 2

Mechanical Attachment


  • Product Mount Type : Panel Mount

Other


  • Soldering Type : Hand, DIP

Product Type Features


  • Actuator Style : Key Actuator
  • Actuator Type : Keylock
  • Frame Material : Brushed Chrome
  • Switch Type : Key Lock Switch

Usage Conditions


  • Oil-Tight : No
  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Rotary Switches
Product Number 1-1437598-1
Product Name Keylock Switches
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-524-231-R-905-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Rotary Switches - 697810 - RS Components, Ltd.
Specs
Positions per Pole 2
Features Momentary
View Details
Selector Switches - 1734-35-213-151-R-900-ND - DigiKey
Specs
Current Rating 200.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Selector Switches - 450-35-514-231-GE-A5-900-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details