IDEC Corporation Panel Mount Indicator, Led, 22Mm, Green, 24V; Led Color Idec APW199DG24V

Description
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:11mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Colour:Green; Current Rating:11mA RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:11mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Colour:Green; Current Rating:11mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Green, 24V; Led Color Idec - 97H8045 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Green, 24V; Led Color Idec
97H8045
Panel Mount Indicator, Led, 22Mm, Green, 24V; Led Color Idec 97H8045
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:11mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Colour:Green; Current Rating:11mA RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:11mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Colour:Green; Current Rating:11mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 97H8045
Product Name Panel Mount Indicator, Led, 22Mm, Green, 24V; Led Color Idec
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI80 - ASMT-QYBG-NEG1E - Broadcom Inc.
Specs
LED Type White
Color Temperature 2700 K
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details