IDEC Corporation Lamp; Led Color Idec APW199-R-120V

Description
LAMP; LED Color:-; Operating Voltage:120VAC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; For Use With:Idec TW Series Oiltight Switches and Pilot Devices RoHS Compliant: Yes
Datasheet
Description
LAMP; LED Color:-; Operating Voltage:120VAC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; For Use With:Idec TW Series Oiltight Switches and Pilot Devices RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp; Led Color Idec - 15C2714 - Newark, An Avnet Company
Chicago, IL, United States
Lamp; Led Color Idec
15C2714
Lamp; Led Color Idec 15C2714
LAMP; LED Color:-; Operating Voltage:120VAC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; For Use With:Idec TW Series Oiltight Switches and Pilot Devices RoHS Compliant: Yes

LAMP; LED Color:-; Operating Voltage:120VAC; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; For Use With:Idec TW Series Oiltight Switches and Pilot Devices RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15C2714
Product Name Lamp; Led Color Idec
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Color Lighting - 516-ASM6-SRD0-AHK0HCT-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type Red
Peak Wavelength 625 nm (6250 Å)
View Details
2 suppliers
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 36 degrees
View Details