IDEC Corporation Panel Indicator, Amber, 240Vac, Screw; Led Color Idec APD1QM4DNUA

Description
PANEL INDICATOR, AMBER, 240VAC, SCREW; LED Color:Amber; Operating Voltage:240VAC; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 1, 2, 3, 3R, 3S, 4, 4X, 5, 12, 13 RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, AMBER, 240VAC, SCREW; LED Color:Amber; Operating Voltage:240VAC; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 1, 2, 3, 3R, 3S, 4, 4X, 5, 12, 13 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Amber, 240Vac, Screw; Led Color Idec - 58AC8354 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Amber, 240Vac, Screw; Led Color Idec
58AC8354
Panel Indicator, Amber, 240Vac, Screw; Led Color Idec 58AC8354
PANEL INDICATOR, AMBER, 240VAC, SCREW; LED Color:Amber; Operating Voltage:240VAC; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 1, 2, 3, 3R, 3S, 4, 4X, 5, 12, 13 RoHS Compliant: Yes

PANEL INDICATOR, AMBER, 240VAC, SCREW; LED Color:Amber; Operating Voltage:240VAC; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 1, 2, 3, 3R, 3S, 4, 4X, 5, 12, 13 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 58AC8354
Product Name Panel Indicator, Amber, 240Vac, Screw; Led Color Idec
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2097972 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details