IDEC Corporation Panel Indicator, Red, 120Vac, Screw; Led Color Idec APD1QH2DNUR

Description
PANEL INDICATOR, RED, 120VAC, SCREW; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 1, 2, 3, 3R, 3S, 4, 4X, 5, 12, 13 RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, RED, 120VAC, SCREW; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 1, 2, 3, 3R, 3S, 4, 4X, 5, 12, 13 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red, 120Vac, Screw; Led Color Idec - 58AC8350 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red, 120Vac, Screw; Led Color Idec
58AC8350
Panel Indicator, Red, 120Vac, Screw; Led Color Idec 58AC8350
PANEL INDICATOR, RED, 120VAC, SCREW; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 1, 2, 3, 3R, 3S, 4, 4X, 5, 12, 13 RoHS Compliant: Yes

PANEL INDICATOR, RED, 120VAC, SCREW; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 1, 2, 3, 3R, 3S, 4, 4X, 5, 12, 13 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 58AC8350
Product Name Panel Indicator, Red, 120Vac, Screw; Led Color Idec
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details