IDEC Corporation Panel Indicator, Green, 120Vac, Screw; Led Color Idec APD1QH2DNUG

Description
PANEL INDICATOR, GREEN, 120VAC, SCREW; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 1, 2, 3, 3R, 3S, 4, 4X, 5, 12, 13 RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, GREEN, 120VAC, SCREW; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 1, 2, 3, 3R, 3S, 4, 4X, 5, 12, 13 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Green, 120Vac, Screw; Led Color Idec - 58AC8349 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Green, 120Vac, Screw; Led Color Idec
58AC8349
Panel Indicator, Green, 120Vac, Screw; Led Color Idec 58AC8349
PANEL INDICATOR, GREEN, 120VAC, SCREW; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 1, 2, 3, 3R, 3S, 4, 4X, 5, 12, 13 RoHS Compliant: Yes

PANEL INDICATOR, GREEN, 120VAC, SCREW; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 1, 2, 3, 3R, 3S, 4, 4X, 5, 12, 13 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 58AC8349
Product Name Panel Indicator, Green, 120Vac, Screw; Led Color Idec
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details