IDEC Corporation Led Panel Indicator, Yellow, 30Mm, 24V; Led Color Idec APD122DNUY

Description
LED PANEL INDICATOR, YELLOW, 30MM, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:11mA; Luminous Intensity:-; Product Range:TWND Series RoHS Compliant: Yes
Description
LED PANEL INDICATOR, YELLOW, 30MM, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:11mA; Luminous Intensity:-; Product Range:TWND Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, Yellow, 30Mm, 24V; Led Color Idec - 58AC8377 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Yellow, 30Mm, 24V; Led Color Idec
58AC8377
Led Panel Indicator, Yellow, 30Mm, 24V; Led Color Idec 58AC8377
LED PANEL INDICATOR, YELLOW, 30MM, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:11mA; Luminous Intensity:-; Product Range:TWND Series RoHS Compliant: Yes

LED PANEL INDICATOR, YELLOW, 30MM, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:11mA; Luminous Intensity:-; Product Range:TWND Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 58AC8377
Product Name Led Panel Indicator, Yellow, 30Mm, 24V; Led Color Idec
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 160 degrees
View Details