IDEC Corporation Panel Indicator, Green, 24V, Screw; Led Color Idec APD122DNUG

Description
PANEL INDICATOR, GREEN, 24V, SCREW; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 1, 2, 3, 3R, 3S, 4, 4X, 5, 12, 13; Product Range:TWND Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, GREEN, 24V, SCREW; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 1, 2, 3, 3R, 3S, 4, 4X, 5, 12, 13; Product Range:TWND Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Green, 24V, Screw; Led Color Idec - 58AC8373 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Green, 24V, Screw; Led Color Idec
58AC8373
Panel Indicator, Green, 24V, Screw; Led Color Idec 58AC8373
PANEL INDICATOR, GREEN, 24V, SCREW; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 1, 2, 3, 3R, 3S, 4, 4X, 5, 12, 13; Product Range:TWND Series RoHS Compliant: Yes

PANEL INDICATOR, GREEN, 24V, SCREW; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 1, 2, 3, 3R, 3S, 4, 4X, 5, 12, 13; Product Range:TWND Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 58AC8373
Product Name Panel Indicator, Green, 24V, Screw; Led Color Idec
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI70 - ASMT-QWBH-NGJAE - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 8000 K
Viewing Angle 120 degrees
View Details
IDEA, Inc.
Specs
LED Package: T-1
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details