IDEC Corporation Led Panel Indicator, Amber, 30Mm, 24V; Led Color Idec APD122DNUA

Description
LED PANEL INDICATOR, AMBER, 30MM, 24V; LED Color:Amber; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:11mA; Luminous Intensity:-; Product Range:TWND Series RoHS Compliant: Yes
Description
LED PANEL INDICATOR, AMBER, 30MM, 24V; LED Color:Amber; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:11mA; Luminous Intensity:-; Product Range:TWND Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, Amber, 30Mm, 24V; Led Color Idec - 58AC8372 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Amber, 30Mm, 24V; Led Color Idec
58AC8372
Led Panel Indicator, Amber, 30Mm, 24V; Led Color Idec 58AC8372
LED PANEL INDICATOR, AMBER, 30MM, 24V; LED Color:Amber; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:11mA; Luminous Intensity:-; Product Range:TWND Series RoHS Compliant: Yes

LED PANEL INDICATOR, AMBER, 30MM, 24V; LED Color:Amber; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:11mA; Luminous Intensity:-; Product Range:TWND Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 58AC8372
Product Name Led Panel Indicator, Amber, 30Mm, 24V; Led Color Idec
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details
LED Indication - Discrete - C503B-GCS-CA0B0782CT-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
2 suppliers