IDEC Corporation Led Panel Indicator, White, 30Mm, 120Vac; Led Color Idec APD1126DNUW

Description
LED PANEL INDICATOR, WHITE, 30MM, 120VAC; LED Color:White; Operating Voltage:120VAC; Mounting Hole Dia:30mm; Forward Current If:8.8mA; Luminous Intensity:-; Product Range:TWND Series RoHS Compliant: Yes
Description
LED PANEL INDICATOR, WHITE, 30MM, 120VAC; LED Color:White; Operating Voltage:120VAC; Mounting Hole Dia:30mm; Forward Current If:8.8mA; Luminous Intensity:-; Product Range:TWND Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, White, 30Mm, 120Vac; Led Color Idec - 58AC8370 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, White, 30Mm, 120Vac; Led Color Idec
58AC8370
Led Panel Indicator, White, 30Mm, 120Vac; Led Color Idec 58AC8370
LED PANEL INDICATOR, WHITE, 30MM, 120VAC; LED Color:White; Operating Voltage:120VAC; Mounting Hole Dia:30mm; Forward Current If:8.8mA; Luminous Intensity:-; Product Range:TWND Series RoHS Compliant: Yes

LED PANEL INDICATOR, WHITE, 30MM, 120VAC; LED Color:White; Operating Voltage:120VAC; Mounting Hole Dia:30mm; Forward Current If:8.8mA; Luminous Intensity:-; Product Range:TWND Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 58AC8370
Product Name Led Panel Indicator, White, 30Mm, 120Vac; Led Color Idec
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918831 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
2.2X1.4MM BLUE SMD LED - AA2214QBS/G - Kingbright Corporation
Specs
LED Package: PLCC SMD-2.2X1.4mm
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details