IDEC Corporation Led Panel Indicator, Blue, 30Mm, 120Vac; Led Color Idec APD1126DNUS

Description
LED PANEL INDICATOR, BLUE, 30MM, 120VAC; LED Color:Blue; Operating Voltage:120VAC; Mounting Hole Dia:30mm; Forward Current If:8.8mA; Luminous Intensity:-; Product Range:TWND Series RoHS Compliant: Yes
Description
LED PANEL INDICATOR, BLUE, 30MM, 120VAC; LED Color:Blue; Operating Voltage:120VAC; Mounting Hole Dia:30mm; Forward Current If:8.8mA; Luminous Intensity:-; Product Range:TWND Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, Blue, 30Mm, 120Vac; Led Color Idec - 58AC8369 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Blue, 30Mm, 120Vac; Led Color Idec
58AC8369
Led Panel Indicator, Blue, 30Mm, 120Vac; Led Color Idec 58AC8369
LED PANEL INDICATOR, BLUE, 30MM, 120VAC; LED Color:Blue; Operating Voltage:120VAC; Mounting Hole Dia:30mm; Forward Current If:8.8mA; Luminous Intensity:-; Product Range:TWND Series RoHS Compliant: Yes

LED PANEL INDICATOR, BLUE, 30MM, 120VAC; LED Color:Blue; Operating Voltage:120VAC; Mounting Hole Dia:30mm; Forward Current If:8.8mA; Luminous Intensity:-; Product Range:TWND Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 58AC8369
Product Name Led Panel Indicator, Blue, 30Mm, 120Vac; Led Color Idec
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269536 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Specs
LED Package: T-1
LED Type Red
Viewing Angle 35 degrees
View Details