IDEC Corporation Led Panel Indicator, Red, 30Mm, 120Vac; Led Color Idec APD1126DNUR

Description
LED PANEL INDICATOR, RED, 30MM, 120VAC; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:30mm; Forward Current If:8.8mA; Luminous Intensity:-; Product Range:TWND Series RoHS Compliant: Yes
Description
LED PANEL INDICATOR, RED, 30MM, 120VAC; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:30mm; Forward Current If:8.8mA; Luminous Intensity:-; Product Range:TWND Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, Red, 30Mm, 120Vac; Led Color Idec - 58AC8368 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Red, 30Mm, 120Vac; Led Color Idec
58AC8368
Led Panel Indicator, Red, 30Mm, 120Vac; Led Color Idec 58AC8368
LED PANEL INDICATOR, RED, 30MM, 120VAC; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:30mm; Forward Current If:8.8mA; Luminous Intensity:-; Product Range:TWND Series RoHS Compliant: Yes

LED PANEL INDICATOR, RED, 30MM, 120VAC; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:30mm; Forward Current If:8.8mA; Luminous Intensity:-; Product Range:TWND Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 58AC8368
Product Name Led Panel Indicator, Red, 30Mm, 120Vac; Led Color Idec
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Single Rank Mini-mold Chip LED - SML-D15VW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Specs
Viewing Angle 120 degrees
View Details