IDEC Corporation Led Panel Indicator, Green, 30Mm, 120Vac; Led Color Idec APD1126DNUG

Description
LED PANEL INDICATOR, GREEN, 30MM, 120VAC; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:30mm; Forward Current If:8.8mA; Luminous Intensity:-; Product Range:TWND Series RoHS Compliant: Yes
Description
LED PANEL INDICATOR, GREEN, 30MM, 120VAC; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:30mm; Forward Current If:8.8mA; Luminous Intensity:-; Product Range:TWND Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, Green, 30Mm, 120Vac; Led Color Idec - 58AC8367 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Green, 30Mm, 120Vac; Led Color Idec
58AC8367
Led Panel Indicator, Green, 30Mm, 120Vac; Led Color Idec 58AC8367
LED PANEL INDICATOR, GREEN, 30MM, 120VAC; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:30mm; Forward Current If:8.8mA; Luminous Intensity:-; Product Range:TWND Series RoHS Compliant: Yes

LED PANEL INDICATOR, GREEN, 30MM, 120VAC; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:30mm; Forward Current If:8.8mA; Luminous Intensity:-; Product Range:TWND Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 58AC8367
Product Name Led Panel Indicator, Green, 30Mm, 120Vac; Led Color Idec
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
1300 nm Edge-Emitting LED -  - OSI Optoelectronics
OSI Optoelectronics
Specs
LED Package: Hermetic 14-PIN DIL Packages
Peak Wavelength 1300 nm (13000 Å)
Optical Power Output 0.0040 to 0.0800 milliwatts
View Details
LED Indication - Discrete - C503B-ACN-CYAZA341-030-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details