IDEC Corporation Led Panel Indicator, Amber, 30Mm, 120Vac; Led Color Idec APD1126DNUA

Description
LED PANEL INDICATOR, AMBER, 30MM, 120VAC; LED Color:Amber; Operating Voltage:120VAC; Mounting Hole Dia:30mm; Forward Current If:8.8mA; Luminous Intensity:-; Product Range:TWND Series RoHS Compliant: Yes
Description
LED PANEL INDICATOR, AMBER, 30MM, 120VAC; LED Color:Amber; Operating Voltage:120VAC; Mounting Hole Dia:30mm; Forward Current If:8.8mA; Luminous Intensity:-; Product Range:TWND Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, Amber, 30Mm, 120Vac; Led Color Idec - 58AC8366 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Amber, 30Mm, 120Vac; Led Color Idec
58AC8366
Led Panel Indicator, Amber, 30Mm, 120Vac; Led Color Idec 58AC8366
LED PANEL INDICATOR, AMBER, 30MM, 120VAC; LED Color:Amber; Operating Voltage:120VAC; Mounting Hole Dia:30mm; Forward Current If:8.8mA; Luminous Intensity:-; Product Range:TWND Series RoHS Compliant: Yes

LED PANEL INDICATOR, AMBER, 30MM, 120VAC; LED Color:Amber; Operating Voltage:120VAC; Mounting Hole Dia:30mm; Forward Current If:8.8mA; Luminous Intensity:-; Product Range:TWND Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 58AC8366
Product Name Led Panel Indicator, Amber, 30Mm, 120Vac; Led Color Idec
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details