IDEC Corporation Panel Mount Indicator, Led, 8Mm, Green, 24V; Led Color Idec AP8M222G

Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:-; Actuator / Cap Colour:Green RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:-; Actuator / Cap Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Green, 24V; Led Color Idec - 16F268 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Green, 24V; Led Color Idec
16F268
Panel Mount Indicator, Led, 8Mm, Green, 24V; Led Color Idec 16F268
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:-; Actuator / Cap Colour:Green RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:-; Actuator / Cap Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16F268
Product Name Panel Mount Indicator, Led, 8Mm, Green, 24V; Led Color Idec
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921700 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; White; Blue, green, red, white
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details