IDEC Corporation Panel Mount Indicator, Led, 8Mm, Green, 24V; Led Color Idec AP8M122G

Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:-; Colour:Green; Current Rating:11mA RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:-; Colour:Green; Current Rating:11mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Green, 24V; Led Color Idec - 16F266 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Green, 24V; Led Color Idec
16F266
Panel Mount Indicator, Led, 8Mm, Green, 24V; Led Color Idec 16F266
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:-; Colour:Green; Current Rating:11mA RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:-; Colour:Green; Current Rating:11mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16F266
Product Name Panel Mount Indicator, Led, 8Mm, Green, 24V; Led Color Idec
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 760 milliwatts
Array Array
Number of Array Elements 1
View Details
LED White Lighting - ASMT-MY05-NKL00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 3300 K
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details