IDEC Corporation Led Pilot Indicator, Amber, 8Mm, 24V; Led Color Idec AP8M122-A

Description
LED PILOT INDICATOR, AMBER, 8MM, 24V; LED Color:Amber; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:AP8 Series RoHS Compliant: Yes
Datasheet
Description
LED PILOT INDICATOR, AMBER, 8MM, 24V; LED Color:Amber; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:AP8 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Pilot Indicator, Amber, 8Mm, 24V; Led Color Idec - 15C2866 - Newark, An Avnet Company
Chicago, IL, United States
Led Pilot Indicator, Amber, 8Mm, 24V; Led Color Idec
15C2866
Led Pilot Indicator, Amber, 8Mm, 24V; Led Color Idec 15C2866
LED PILOT INDICATOR, AMBER, 8MM, 24V; LED Color:Amber; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:AP8 Series RoHS Compliant: Yes

LED PILOT INDICATOR, AMBER, 8MM, 24V; LED Color:Amber; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:AP8 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15C2866
Product Name Led Pilot Indicator, Amber, 8Mm, 24V; Led Color Idec
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 6
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details