IDEC Corporation Led Pilot Indicator, Green, 16Mm, 6Vdc; Led Color Idec AP6M266-G

Description
LED PILOT INDICATOR, GREEN, 16MM, 6VDC; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:16mm; Forward Current If:33mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:AP6 Series RoHS Compliant: Yes
Datasheet
Description
LED PILOT INDICATOR, GREEN, 16MM, 6VDC; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:16mm; Forward Current If:33mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:AP6 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Pilot Indicator, Green, 16Mm, 6Vdc; Led Color Idec - 99B6392 - Newark, An Avnet Company
Chicago, IL, United States
Led Pilot Indicator, Green, 16Mm, 6Vdc; Led Color Idec
99B6392
Led Pilot Indicator, Green, 16Mm, 6Vdc; Led Color Idec 99B6392
LED PILOT INDICATOR, GREEN, 16MM, 6VDC; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:16mm; Forward Current If:33mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:AP6 Series RoHS Compliant: Yes

LED PILOT INDICATOR, GREEN, 16MM, 6VDC; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:16mm; Forward Current If:33mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:AP6 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 99B6392
Product Name Led Pilot Indicator, Green, 16Mm, 6Vdc; Led Color Idec
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details