IDEC Corporation Panel Mount Indicator, Led, 16Mm, Amber, 6V; Led Color Idec AP6M266-A

Description
PANEL MOUNT INDICATOR, LED, 16MM, AMBER, 6V; LED Color:Amber; Mounting Hole Dia:16mm; Forward Current If:33mA; Luminous Intensity:-; Forward Voltage:6V; Operating Temperature Max:55°C; Operating Temperature Min:-20°C RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, AMBER, 6V; LED Color:Amber; Mounting Hole Dia:16mm; Forward Current If:33mA; Luminous Intensity:-; Forward Voltage:6V; Operating Temperature Max:55°C; Operating Temperature Min:-20°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Amber, 6V; Led Color Idec - 15C2858 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Amber, 6V; Led Color Idec
15C2858
Panel Mount Indicator, Led, 16Mm, Amber, 6V; Led Color Idec 15C2858
PANEL MOUNT INDICATOR, LED, 16MM, AMBER, 6V; LED Color:Amber; Mounting Hole Dia:16mm; Forward Current If:33mA; Luminous Intensity:-; Forward Voltage:6V; Operating Temperature Max:55°C; Operating Temperature Min:-20°C RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, AMBER, 6V; LED Color:Amber; Mounting Hole Dia:16mm; Forward Current If:33mA; Luminous Intensity:-; Forward Voltage:6V; Operating Temperature Max:55°C; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15C2858
Product Name Panel Mount Indicator, Led, 16Mm, Amber, 6V; Led Color Idec
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
Chip LED with reflector - SML-011UT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
Led Light Bar, Cool Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2463 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details