IDEC Corporation Panel Mount Indicator, Led, 16Mm, Red, 24V; Led Color Idec AP6M222-R

Description
PANEL MOUNT INDICATOR, LED, 16MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:16mm; Forward Current If:11mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Colour:Red; Current Rating:11mA RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:16mm; Forward Current If:11mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Colour:Red; Current Rating:11mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Red, 24V; Led Color Idec - 94B3981 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Red, 24V; Led Color Idec
94B3981
Panel Mount Indicator, Led, 16Mm, Red, 24V; Led Color Idec 94B3981
PANEL MOUNT INDICATOR, LED, 16MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:16mm; Forward Current If:11mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Colour:Red; Current Rating:11mA RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:16mm; Forward Current If:11mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Colour:Red; Current Rating:11mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94B3981
Product Name Panel Mount Indicator, Led, 16Mm, Red, 24V; Led Color Idec
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details