LED Panel Indicator Red 24V Solder Lug
PILOT LIGHT, 16MM, 24VDC, RED, SOLDER W/ RESISTOR/DIODE. FREE 2 YEAR RADWELL WARRANTY
Pilot Light, Red, 24VDC Direct, LED
UL Recognized, CSA Certified Standard, AP Series Miniature Pilot Lights
Input: Full voltage. Operational Voltages: 12, 24 VDC. Current Ratings: 11 mA @ 12 VDC; 11 mA @ 24 VDC. Insulation Resistance: 100 MΩ minimum (500 VDC megger). Reverse Withstand Voltage: 200 V. Degree of Protection: IP65. Terminal Style: Solder type, 16 mm mounting hole.
Panel mounting type. Super bright LED.
| DigiKey | Radwell International | Galco Industrial Electronics | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 1885-1625-ND | 711744 | AP6M222-R | 70173306 |
| Product Name | Panel Indicators, Pilot Lights | Pilot Light | IDEC Pilot Lights | Indicator,Pnl-Mnt;Light,Pilot;Red;11 mA; ;0.8-6 mm;24 VDC;-20 degC;degC |
| Lamp Type | LED Lamps | LED Lamps | ||
| LED Color | Red | Red | Red | |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals |