IDEC Corporation Panel Mount Indicator, Led, 16Mm, Red, 6V; Led Color Idec AP6M166-R

Description
PANEL MOUNT INDICATOR, LED, 16MM, RED, 6V; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:16mm; Forward Current If:33mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Actuator / Cap Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, RED, 6V; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:16mm; Forward Current If:33mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Actuator / Cap Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Red, 6V; Led Color Idec - 15C2852 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Red, 6V; Led Color Idec
15C2852
Panel Mount Indicator, Led, 16Mm, Red, 6V; Led Color Idec 15C2852
PANEL MOUNT INDICATOR, LED, 16MM, RED, 6V; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:16mm; Forward Current If:33mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Actuator / Cap Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, RED, 6V; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:16mm; Forward Current If:33mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Actuator / Cap Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15C2852
Product Name Panel Mount Indicator, Led, 16Mm, Red, 6V; Led Color Idec
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501908 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Cyan
Array Array
Number of Array Elements 1
View Details
1W Mini High Power LED - ASMT-JR10- ARS01 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 165 degrees
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details