LED Panel Indicator Red 24V Solder Lug
Idec AP6M122-R Panel Mount Indicator
PILOT LIGHT, 16MM, RED, FLAT ROUND, LED. FREE 2 YEAR RADWELL WARRANTY
Miniature Pilot Light with Super Bright LED, 12 VDC Voltage, Solder Termination
Input: Full voltage. Operational Voltages: 12, 24 VDC. Current Ratings: 11 mA @ 12 VDC; 11 mA @ 24 VDC. Insulation Resistance: 100 MΩ minimum (500 VDC megger). Reverse Withstand Voltage: 200 V. Degree of Protection: IP65. Terminal Style: Solder type, 16 mm mounting hole.
Built-in current-limiting resistor and reverse polarity protection diode.
Pilot Light, Red, 24VDC Direct, LED
| DigiKey | RS Components, Ltd. | Radwell International | Allied Electronics, Inc. | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 1885-1235-ND | 8357155 | 452349 | 70173313 | AP6M122-R |
| Product Name | Panel Indicators, Pilot Lights | Pilot Lights | Pilot Light | Indicator,Pnl-Mnt;Pilot ;Red;24VDC;FullVoltage/Solder;22mA;Flat;-20degC;50degC | IDEC Pilot Lights |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | ||
| LED Color | Red | Red; Red | Red | Red | |
| Terminal Type | Solder Terminals | Solder Terminals; Solder Terminal | Solder Terminals |