IDEC Corporation Panel Mount Indicator, Led, 16Mm, Green, 24V; Led Color Idec AP6M122-G

Description
PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:16mm; Forward Current If:11mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:24V RoHS Compliant: No
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:16mm; Forward Current If:11mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:24V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Green, 24V; Led Color Idec - 15C2846 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Green, 24V; Led Color Idec
15C2846
Panel Mount Indicator, Led, 16Mm, Green, 24V; Led Color Idec 15C2846
PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:16mm; Forward Current If:11mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:24V RoHS Compliant: No

PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:16mm; Forward Current If:11mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:24V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15C2846
Product Name Panel Mount Indicator, Led, 16Mm, Green, 24V; Led Color Idec
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Replacement Lamps 1835 & 1819 -  - Data Display Products
Specs
LED Type Red; Yellow; Green; Blue; White; Amber, Clear, Water Clear
Forward Voltage 260 volts
Lens Type Domed Lens
View Details
Dwarf Star 1 Chip LED Backlight Module - Red - MD-BW-ES1-R - ECO Light LED
Specs
LED Type Red
Optical Power Output 240 milliwatts
View Details