IDEC Corporation Panel Mount Indicator, Led, 16Mm, Red, 12V; Led Color Idec AP6M111-R

Description
PANEL MOUNT INDICATOR, LED, 16MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:16mm; Forward Current If:22mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Bulb Size:16mm; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:16mm; Forward Current If:22mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Bulb Size:16mm; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Red, 12V; Led Color Idec - 15C2843 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Red, 12V; Led Color Idec
15C2843
Panel Mount Indicator, Led, 16Mm, Red, 12V; Led Color Idec 15C2843
PANEL MOUNT INDICATOR, LED, 16MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:16mm; Forward Current If:22mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Bulb Size:16mm; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:16mm; Forward Current If:22mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Bulb Size:16mm; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15C2843
Product Name Panel Mount Indicator, Led, 16Mm, Red, 12V; Led Color Idec
LED Package: 16mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Specs
LED Type Red; Red
Peak Wavelength 700 nm (7000 Å)
Viewing Angle 60 degrees
View Details