IDEC Corporation Panel Mount Indicator, Led, 12Mm, Red, 6V; Led Color Idec AP2M266-R

Description
PANEL MOUNT INDICATOR, LED, 12MM, RED, 6V; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:12mm; Forward Current If:33mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Colour:Red; Current Rating:33mA RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 12MM, RED, 6V; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:12mm; Forward Current If:33mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Colour:Red; Current Rating:33mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 12Mm, Red, 6V; Led Color Idec - 15C2837 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 12Mm, Red, 6V; Led Color Idec
15C2837
Panel Mount Indicator, Led, 12Mm, Red, 6V; Led Color Idec 15C2837
PANEL MOUNT INDICATOR, LED, 12MM, RED, 6V; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:12mm; Forward Current If:33mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Colour:Red; Current Rating:33mA RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 12MM, RED, 6V; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:12mm; Forward Current If:33mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Colour:Red; Current Rating:33mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15C2837
Product Name Panel Mount Indicator, Led, 12Mm, Red, 6V; Led Color Idec
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
JKL Components Corporation
Specs
LED Package: T-3 1/4
LED Type Ultraviolet
Viewing Angle 25 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details