IDEC Corporation Pilot Light, Green, 24Vdc, Solder; Led Color Idec AP2M222-G

Description
PILOT LIGHT, GREEN, 24VDC, SOLDER; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:11mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:AP2 Series RoHS Compliant: Yes
Description
PILOT LIGHT, GREEN, 24VDC, SOLDER; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:11mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:AP2 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, Green, 24Vdc, Solder; Led Color Idec - 96B4344 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, Green, 24Vdc, Solder; Led Color Idec
96B4344
Pilot Light, Green, 24Vdc, Solder; Led Color Idec 96B4344
PILOT LIGHT, GREEN, 24VDC, SOLDER; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:11mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:AP2 Series RoHS Compliant: Yes

PILOT LIGHT, GREEN, 24VDC, SOLDER; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:11mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:AP2 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96B4344
Product Name Pilot Light, Green, 24Vdc, Solder; Led Color Idec
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 1497-1260-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details