IDEC Corporation Panel Mount Indicator, Led, 12Mm, Red, 24V; Led Color Idec AP2M122-R

Description
PANEL MOUNT INDICATOR, LED, 12MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:11mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Actuator / Cap Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 12MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:11mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Actuator / Cap Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 12Mm, Red, 24V; Led Color Idec - 92B3679 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 12Mm, Red, 24V; Led Color Idec
92B3679
Panel Mount Indicator, Led, 12Mm, Red, 24V; Led Color Idec 92B3679
PANEL MOUNT INDICATOR, LED, 12MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:11mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Actuator / Cap Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 12MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:11mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Actuator / Cap Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 92B3679
Product Name Panel Mount Indicator, Led, 12Mm, Red, 24V; Led Color Idec
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details