IDEC Corporation Pilot Light, Green, 24Vdc, Solder; Led Color Idec AP2M122-G

Description
PILOT LIGHT, GREEN, 24VDC, SOLDER; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:11mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:AP2 Series RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, GREEN, 24VDC, SOLDER; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:11mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:AP2 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, Green, 24Vdc, Solder; Led Color Idec - 19P2526 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, Green, 24Vdc, Solder; Led Color Idec
19P2526
Pilot Light, Green, 24Vdc, Solder; Led Color Idec 19P2526
PILOT LIGHT, GREEN, 24VDC, SOLDER; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:11mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:AP2 Series RoHS Compliant: Yes

PILOT LIGHT, GREEN, 24VDC, SOLDER; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:11mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:AP2 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 19P2526
Product Name Pilot Light, Green, 24Vdc, Solder; Led Color Idec
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
High Brightness SMT Oval Tinted and Diffused Blue LED with 40° x 100° Viewing Angle - ALMD-LB37-SU002 - Broadcom Inc.
Specs
LED Package: SMT Oval Lamps (AlInGaP/InGaN)
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 16 degrees
View Details