IDEC Corporation Panel Mount Indicator, Led, 12Mm, Amber, 24V; Led Color Idec AP2M122-A

Description
PANEL MOUNT INDICATOR, LED, 12MM, AMBER, 24V; LED Color:Amber; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:11mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 12MM, AMBER, 24V; LED Color:Amber; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:11mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 12Mm, Amber, 24V; Led Color Idec - 15C2828 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 12Mm, Amber, 24V; Led Color Idec
15C2828
Panel Mount Indicator, Led, 12Mm, Amber, 24V; Led Color Idec 15C2828
PANEL MOUNT INDICATOR, LED, 12MM, AMBER, 24V; LED Color:Amber; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:11mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 12MM, AMBER, 24V; LED Color:Amber; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:11mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15C2828
Product Name Panel Mount Indicator, Led, 12Mm, Amber, 24V; Led Color Idec
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 22 degrees
View Details