IDEC Corporation Led Color Idec AP22M-2QHG

Description
LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:24mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:PM5 Series; Forward Voltage:120VAC RoHS Compliant: Yes
Datasheet
Description
LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:24mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:PM5 Series; Forward Voltage:120VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Color Idec - 62X8000 - Newark, An Avnet Company
Chicago, IL, United States
Led Color Idec
62X8000
Led Color Idec 62X8000
LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:24mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:PM5 Series; Forward Voltage:120VAC RoHS Compliant: Yes

LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:24mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:PM5 Series; Forward Voltage:120VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 62X8000
Product Name Led Color Idec
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9007-020 - 010133-APDS-9007-020 - Win Source Electronics
Specs
Peak Wavelength 560 nm (5600 Å)
Additional Wavelength 560nm
View Details
IDEA, Inc.
Specs
LED Type Red
Peak Wavelength 697 nm (6970 Å)
Viewing Angle 120 degrees
View Details