IDEC Corporation Led Color Idec AP22M-2QHCS

Description
LED Color:Blue; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:24mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:120VAC RoHS Compliant: Yes
Datasheet
Description
LED Color:Blue; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:24mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:120VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Color Idec - 62X8008 - Newark, An Avnet Company
Chicago, IL, United States
Led Color Idec
62X8008
Led Color Idec 62X8008
LED Color:Blue; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:24mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:120VAC RoHS Compliant: Yes

LED Color:Blue; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:24mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:120VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 62X8008
Product Name Led Color Idec
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169857 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
3W Mini High Power LED (High CRI) - ASMT-JN33-NUV01 - Broadcom Inc.
Specs
LED Type White; Neutral White
Color Temperature 3500 to 4500 K
Viewing Angle 140 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
View Details