IDEC Corporation Led Color Idec AP22M-2QHCA

Description
LED Color:Amber; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:24mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:120VAC RoHS Compliant: Yes
Datasheet
Description
LED Color:Amber; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:24mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:120VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Color Idec - 62X8005 - Newark, An Avnet Company
Chicago, IL, United States
Led Color Idec
62X8005
Led Color Idec 62X8005
LED Color:Amber; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:24mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:120VAC RoHS Compliant: Yes

LED Color:Amber; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:24mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:120VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 62X8005
Product Name Led Color Idec
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details