IDEC Corporation Led Color Idec AP22M-2QHA

Description
LED Color:Amber; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:24mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:PM5 Series; Forward Voltage:120VAC RoHS Compliant: Yes
Datasheet
Description
LED Color:Amber; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:24mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:PM5 Series; Forward Voltage:120VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Color Idec - 62X7999 - Newark, An Avnet Company
Chicago, IL, United States
Led Color Idec
62X7999
Led Color Idec 62X7999
LED Color:Amber; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:24mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:PM5 Series; Forward Voltage:120VAC RoHS Compliant: Yes

LED Color:Amber; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:24mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:PM5 Series; Forward Voltage:120VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 62X7999
Product Name Led Color Idec
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 36 degrees
View Details
2.8X0.8MM RA ORANGE SMD LED - AA2810ASESK - Kingbright Corporation
Specs
LED Package: Right Angle-2.8X1.0mm
LED Type Orange
Peak Wavelength 601 nm (6010 Å)
View Details
3 suppliers