IDEC Corporation Led Indicator, 22Mm, 24V, Yellow; Led Color Idec AP22M-2Q4Y

Description
LED INDICATOR, 22MM, 24V, YELLOW; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:24mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:24VDC RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, 22MM, 24V, YELLOW; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:24mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:24VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, 22Mm, 24V, Yellow; Led Color Idec - 19X1362 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, 22Mm, 24V, Yellow; Led Color Idec
19X1362
Led Indicator, 22Mm, 24V, Yellow; Led Color Idec 19X1362
LED INDICATOR, 22MM, 24V, YELLOW; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:24mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:24VDC RoHS Compliant: Yes

LED INDICATOR, 22MM, 24V, YELLOW; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:24mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 19X1362
Product Name Led Indicator, 22Mm, 24V, Yellow; Led Color Idec
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-AEMD-EL1K-Y1002DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details