IDEC Corporation Led Indicator, 22Mm, 24V, Green; Led Color Idec AP22M-2Q4G

Description
LED INDICATOR, 22MM, 24V, GREEN; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:24mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:24VDC RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, 22MM, 24V, GREEN; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:24mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:24VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, 22Mm, 24V, Green; Led Color Idec - 19X1358 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, 22Mm, 24V, Green; Led Color Idec
19X1358
Led Indicator, 22Mm, 24V, Green; Led Color Idec 19X1358
LED INDICATOR, 22MM, 24V, GREEN; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:24mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:24VDC RoHS Compliant: Yes

LED INDICATOR, 22MM, 24V, GREEN; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:24mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 19X1358
Product Name Led Indicator, 22Mm, 24V, Green; Led Color Idec
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ALMD-CM3D-Y1002TR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details