IDEC Corporation Led Indicator, 22Mm, 24V, Blue; Led Color Idec AP22M-2Q4CS

Description
LED INDICATOR, 22MM, 24V, BLUE; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:24mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:24VDC RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, 22MM, 24V, BLUE; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:24mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:24VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, 22Mm, 24V, Blue; Led Color Idec - 19X1356 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, 22Mm, 24V, Blue; Led Color Idec
19X1356
Led Indicator, 22Mm, 24V, Blue; Led Color Idec 19X1356
LED INDICATOR, 22MM, 24V, BLUE; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:24mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:24VDC RoHS Compliant: Yes

LED INDICATOR, 22MM, 24V, BLUE; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:24mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 19X1356
Product Name Led Indicator, 22Mm, 24V, Blue; Led Color Idec
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
Specs
LED Type Green; Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 160 degrees
View Details