IDEC Corporation Led Indicator, 22Mm, 24V, Red; Led Color Idec AP22M-2Q4CR

Description
LED INDICATOR, 22MM, 24V, RED; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:24mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:24VDC RoHS Compliant: Yes
Description
LED INDICATOR, 22MM, 24V, RED; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:24mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:24VDC RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The LED Indicator, part number 19X1355, is a 22mm pilot light designed for 24V DC operation with a red LED color. It features an ultra-bright LED that provides high visibility, even in direct sunlight, making it suitable for outdoor applications. The indicator is rated for an operating temperature range of -25 to +55°C and has a storage temperature range of -45 to +80°C. It is compliant with UL and c-UL standards and has an IP66 rating for the panel front, ensuring protection against dust and water ingress. The product has a rated current of 24mA at 24V DC and an estimated LED life of approximately 30,000 hours at rated voltage under specified conditions. The indicator is designed for easy panel mounting and requires a cut-out diameter of 22mm. It includes an integrated terminal cover for finger protection (IP20) and is compatible with wire sizes from AWG14 to AWG16. The product is suitable for applications where reliable visual indication is critical.

Datasheet Summary
Powered by GS/AI

The LED Indicator, part number 19X1355, is a 22mm pilot light designed for 24V DC operation with a red LED color. It features an ultra-bright LED that provides high visibility, even in direct sunlight, making it suitable for outdoor applications. The indicator is rated for an operating temperature range of -25 to +55°C and has a storage temperature range of -45 to +80°C. It is compliant with UL and c-UL standards and has an IP66 rating for the panel front, ensuring protection against dust and water ingress. The product has a rated current of 24mA at 24V DC and an estimated LED life of approximately 30,000 hours at rated voltage under specified conditions. The indicator is designed for easy panel mounting and requires a cut-out diameter of 22mm. It includes an integrated terminal cover for finger protection (IP20) and is compatible with wire sizes from AWG14 to AWG16. The product is suitable for applications where reliable visual indication is critical.

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, 22Mm, 24V, Red; Led Color Idec - 19X1355 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, 22Mm, 24V, Red; Led Color Idec
19X1355
Led Indicator, 22Mm, 24V, Red; Led Color Idec 19X1355
LED INDICATOR, 22MM, 24V, RED; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:24mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:24VDC RoHS Compliant: Yes

LED INDICATOR, 22MM, 24V, RED; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:24mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 19X1355
Product Name Led Indicator, 22Mm, 24V, Red; Led Color Idec
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169856 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Mini-mold Chip LED - SML-D13MW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details
2 suppliers
LED Arrays - 622255 - RS Components, Ltd.
OSRAM SYLVANIA, Inc.
Specs
Array Array
View Details