IDEC Corporation Led Indicator, 22Mm, 24V, Green; Led Color Idec AP22M-2Q4CG

Description
LED INDICATOR, 22MM, 24V, GREEN; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:24mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:24VDC RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, 22MM, 24V, GREEN; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:24mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:24VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, 22Mm, 24V, Green; Led Color Idec - 19X1354 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, 22Mm, 24V, Green; Led Color Idec
19X1354
Led Indicator, 22Mm, 24V, Green; Led Color Idec 19X1354
LED INDICATOR, 22MM, 24V, GREEN; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:24mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:24VDC RoHS Compliant: Yes

LED INDICATOR, 22MM, 24V, GREEN; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:24mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 19X1354
Product Name Led Indicator, 22Mm, 24V, Green; Led Color Idec
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169855 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details