IDEC Corporation Led Indicator, 22Mm, 24V, Amber; Led Color Idec AP22M-2Q4A

Description
LED INDICATOR, 22MM, 24V, AMBER; LED Color:Amber; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:24mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:24VDC RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, 22MM, 24V, AMBER; LED Color:Amber; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:24mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:24VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, 22Mm, 24V, Amber; Led Color Idec - 19X1352 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, 22Mm, 24V, Amber; Led Color Idec
19X1352
Led Indicator, 22Mm, 24V, Amber; Led Color Idec 19X1352
LED INDICATOR, 22MM, 24V, AMBER; LED Color:Amber; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:24mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:24VDC RoHS Compliant: Yes

LED INDICATOR, 22MM, 24V, AMBER; LED Color:Amber; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:24mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 19X1352
Product Name Led Indicator, 22Mm, 24V, Amber; Led Color Idec
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 516-AEMD-LY3N-12002DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type White
Viewing Angle 50 to 110 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
View Details